Dialog Semiconductor USA Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25PE20-SSHN-B

Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes
Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3351 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3351
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3351
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3351
Product Name Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3603-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - MR28F010-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
4 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers