Dialog Semiconductor USA Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25PE20-SHN-B

Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes
Description
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3349 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3349
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3349
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; MSL:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6053 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type
78AC6053
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type 78AC6053
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 256Byte; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3349
Product Name Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP9GL01GP12FFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Memory - 27S185ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details