Dialog Semiconductor USA Flash Memory, 1Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25DN011-SSHF-B

Description
FLASH MEMORY, 1MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 1MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 1Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3313 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3313
Flash Memory, 1Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3313
FLASH MEMORY, 1MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 1MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3313
Product Name Flash Memory, 1Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers