Dialog Semiconductor USA Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type AT25DL161-SSHN-B

Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type
78AC6049
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type 78AC6049
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 78AC6049
Product Name Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers