Dialog Semiconductor USA Integrated Circuits (ICs) - Memory AT25DF641A-SH-B

Description
IC FLASH 64MBIT SPI 100MHZ 8SOIC
Description
IC FLASH 64MBIT SPI 100MHZ 8SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AT25DF641A-SH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25DF641A-SH-B
Integrated Circuits (ICs) - Memory AT25DF641A-SH-B
IC FLASH 64MBIT SPI 100MHZ 8SOIC

IC FLASH 64MBIT SPI 100MHZ 8SOIC

Supplier's Site
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6046 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
78AC6046
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type 78AC6046
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT25DF641A-SH-B 78AC6046
Product Name Integrated Circuits (ICs) - Memory Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; Non-Volatile Flash
Data Rate 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - Flash - MD28F010-15/B - 926882-MD28F010-15/B - Win Source Electronics
Specs
Memory Category Flash
View Details
4 suppliers
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory, 2Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5511 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type SOIC
View Details