Dialog Semiconductor USA Flash Memory, 64Mbit, 100Mhz, 16-Soic; Flash Memory Type Dialog Semiconductor AT25DF641-S3H-B

Description
FLASH MEMORY, 64MBIT, 100MHZ, 16-SOIC; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 64MBIT, 100MHZ, 16-SOIC; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 64Mbit, 100Mhz, 16-Soic; Flash Memory Type Dialog Semiconductor - 68T4196 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, 100Mhz, 16-Soic; Flash Memory Type Dialog Semiconductor
68T4196
Flash Memory, 64Mbit, 100Mhz, 16-Soic; Flash Memory Type Dialog Semiconductor 68T4196
FLASH MEMORY, 64MBIT, 100MHZ, 16-SOIC; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, 100MHZ, 16-SOIC; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:32K Pages x 256Byte; IC Interface Type:Serial, RapidS; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 68T4196
Product Name Flash Memory, 64Mbit, 100Mhz, 16-Soic; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details