Dialog Semiconductor USA Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type AT25DF512C-SSHN-B

Description
FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes
Description
FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type - 78AC6044 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type
78AC6044
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type 78AC6044
FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 78AC6044
Product Name Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - CAT28F001N-90B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 1000 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 40060633 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers