Dialog Semiconductor USA Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor AT25DF081A-SSH-B

Description
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor - 67AC3273 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
67AC3273
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor 67AC3273
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 67AC3273
Product Name Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XBHV030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers