Dialog Semiconductor USA Flash Memory, 4Mbit, 70Mhz, 8-Soic; Flash Memory Type Dialog Semiconductor AT25DF041A-SSHF-B

Description
FLASH MEMORY, 4MBIT, 70MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:70MHz RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4MBIT, 70MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:70MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, 70Mhz, 8-Soic; Flash Memory Type Dialog Semiconductor - 68T4172 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 70Mhz, 8-Soic; Flash Memory Type Dialog Semiconductor
68T4172
Flash Memory, 4Mbit, 70Mhz, 8-Soic; Flash Memory Type Dialog Semiconductor 68T4172
FLASH MEMORY, 4MBIT, 70MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:70MHz RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, 70MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:2048 Pages x 256Byte; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:70MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 68T4172
Product Name Flash Memory, 4Mbit, 70Mhz, 8-Soic; Flash Memory Type Dialog Semiconductor
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details