Dialight Corp. Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight RTOCR08002

Description
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight - 82T6092 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight
82T6092
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight 82T6092
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82T6092
Product Name Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 1094929 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Green
Rated Voltage 24 volts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details