Dialight Corp. Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight RTOCR07002

Description
VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight - 66W2338 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight
66W2338
Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight 66W2338
VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 66W2338
Product Name Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302279 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details