Dialight Corp. Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight RTO6R07002

Description
VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight - 87W5888 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight
87W5888
Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight 87W5888
VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED, 240V; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 87W5888
Product Name Visual Signal Indicator, Red, 240V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 106509 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3650-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details