Dialight Corp. Visual Signal Indicator, White, 48V; Module Lens Colour Dialight RTO2W18005

Description
VISUAL SIGNAL INDICATOR, WHITE, 48V; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:-; Lens Diameter:167.6mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, WHITE, 48V; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:-; Lens Diameter:167.6mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, White, 48V; Module Lens Colour Dialight - 99W6267 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, White, 48V; Module Lens Colour Dialight
99W6267
Visual Signal Indicator, White, 48V; Module Lens Colour Dialight 99W6267
VISUAL SIGNAL INDICATOR, WHITE, 48V; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:-; Lens Diameter:167.6mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, WHITE, 48V; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:-; Lens Diameter:167.6mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 99W6267
Product Name Visual Signal Indicator, White, 48V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details