Dialight Corp. Visual Signal Indicator, White, 277V; Module Lens Colour Dialight RTO2W17001

Description
VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, White, 277V; Module Lens Colour Dialight - 17X0396 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, White, 277V; Module Lens Colour Dialight
17X0396
Visual Signal Indicator, White, 277V; Module Lens Colour Dialight 17X0396
VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, WHITE, 277V; Module Lens Colour:White; Supply Voltage VAC:277V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:127mm; Product Range:RTO Series; IP / NEMA Rating:IP66; Power Rating:8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 17X0396
Product Name Visual Signal Indicator, White, 277V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105045 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details