Dialight Corp. Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight RTO1R08-004

Description
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight - 96W6671 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight
96W6671
Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight 96W6671
VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED, 48V; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:48V; Visual Signal Type:Flashing, Steady; Lens Diameter:117.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 96W6671
Product Name Visual Signal Indicator, Red, 48V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302290 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details