Dialight Corp. Led L-810 Red Obstruction Light, 6.5W; Module Lens Colour Dialight RTO1R07004

Description
LED L-810 RED OBSTRUCTION LIGHT, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:6.5W RoHS Compliant: Yes
Datasheet
Description
LED L-810 RED OBSTRUCTION LIGHT, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:6.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led L-810 Red Obstruction Light, 6.5W; Module Lens Colour Dialight - 32T8752 - Newark, An Avnet Company
Chicago, IL, United States
Led L-810 Red Obstruction Light, 6.5W; Module Lens Colour Dialight
32T8752
Led L-810 Red Obstruction Light, 6.5W; Module Lens Colour Dialight 32T8752
LED L-810 RED OBSTRUCTION LIGHT, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:6.5W RoHS Compliant: Yes

LED L-810 RED OBSTRUCTION LIGHT, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:111.3mm; Product Range:RTO Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:6.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32T8752
Product Name Led L-810 Red Obstruction Light, 6.5W; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1713788 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details