Dialight Corp. Dual Obstruction Led Light, L-810, Red, 6.5W; Module Lens Colour Dialight RTO1R07002

Description
DUAL OBSTRUCTION LED LIGHT, L-810, RED, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Steady; Lens Diameter:117.34mm; Product Range:RTO Series; Power Rating:6.5W RoHS Compliant: Yes
Datasheet
Description
DUAL OBSTRUCTION LED LIGHT, L-810, RED, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Steady; Lens Diameter:117.34mm; Product Range:RTO Series; Power Rating:6.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Obstruction Led Light, L-810, Red, 6.5W; Module Lens Colour Dialight - 32T8751 - Newark, An Avnet Company
Chicago, IL, United States
Dual Obstruction Led Light, L-810, Red, 6.5W; Module Lens Colour Dialight
32T8751
Dual Obstruction Led Light, L-810, Red, 6.5W; Module Lens Colour Dialight 32T8751
DUAL OBSTRUCTION LED LIGHT, L-810, RED, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Steady; Lens Diameter:117.34mm; Product Range:RTO Series; Power Rating:6.5W RoHS Compliant: Yes

DUAL OBSTRUCTION LED LIGHT, L-810, RED, 6.5W; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Steady; Lens Diameter:117.34mm; Product Range:RTO Series; Power Rating:6.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32T8751
Product Name Dual Obstruction Led Light, L-810, Red, 6.5W; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3TL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type T-Mount
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details