Dialight Corp. LED Lighting Lenses OPIO-3-011

Description
LED Lighting Lenses TRIPLE SPOT BASE MODULE NICHIA
Datasheet
Description
LED Lighting Lenses TRIPLE SPOT BASE MODULE NICHIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
OPIO-3-011
LED Lighting Lenses OPIO-3-011
LED Lighting Lenses TRIPLE SPOT BASE MODULE NICHIA

LED Lighting Lenses TRIPLE SPOT BASE MODULE NICHIA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number OPIO-3-011
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796011 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 44.15mm
Lead Length 44.15 mm (1.74 inch)
View Details
LEDs - Spacers, Standoffs - 36-7049-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details