Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REFLECTORS
DIALIGHT CORP.
OPC12COL -- REFLECTORS
Dialight Corp.
Reflectors
OPC12COL
Description
Reflector 13° Wide Round, 11.5mm Adhesive
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Reflector 13° Wide Round, 11.5mm Adhesive
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Reflectors
350-2444-ND
Reflectors
350-2444-ND
Reflector 13° Wide Round, 11.5mm Adhesive
Reflector 13° Wide Round, 11.5mm Adhesive
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Reflectors
Product Number
350-2444-ND
Product Name
Reflectors
Unlock Full Specs
to access all available technical data
Similar Products
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector
View Details
Newport MKS
Hollow Retroreflector, Broadband, 1.0 in, 2 arc sec, 650-16,000 nm
UBBR1-2I
Specs
Clear Aperture
25.4 mm (1 inch)
View Details
ORAFOL Fresnel Optics GmbH
Corner Cube Retro-Reflector
OT 853
Specs
Clear Aperture
226 mm (8.88 inch)
View Details
RS Components, Ltd.
1241008
View Details