Dialight Corp. LED Lighting Lenses OPC11SDIF

Description
LED Lighting Lenses Frost Spot Base 7deg Lens - LUXEON Rebel
Datasheet
Description
LED Lighting Lenses Frost Spot Base 7deg Lens - LUXEON Rebel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
OPC11SDIF
LED Lighting Lenses OPC11SDIF
LED Lighting Lenses Frost Spot Base 7deg Lens - LUXEON Rebel

LED Lighting Lenses Frost Spot Base 7deg Lens - LUXEON Rebel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number OPC11SDIF
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707759 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.1 x 10 x 5mm
Lead Length 45 mm (1.77 inch)
View Details