Dialight Corp. OPC1-2-COL

Description
Dialight LUXEON Rebel optics LED lenses range. 11mm Collimating reflectors. Ease of use with auto-alignment features. Adhesive backing Series = OPC Beam Angle = 13° Dimensions = 11.2 (Dia.) x 3.8mm For Use With = Accent Lighting, Flood Lighting, Spot Lighting Fixing Method = Glue Diameter = 11.2mm Height = 3.8mm
Request a Quote
Description
Dialight LUXEON Rebel optics LED lenses range. 11mm Collimating reflectors. Ease of use with auto-alignment features. Adhesive backing Series = OPC Beam Angle = 13° Dimensions = 11.2 (Dia.) x 3.8mm For Use With = Accent Lighting, Flood Lighting, Spot Lighting Fixing Method = Glue Diameter = 11.2mm Height = 3.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8908292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight LUXEON Rebel optics LED lenses range. 11mm Collimating reflectors. Ease of use with auto-alignment features. Adhesive backing Series = OPC Beam Angle = 13° Dimensions = 11.2 (Dia.) x 3.8mm For Use With = Accent Lighting, Flood Lighting, Spot Lighting Fixing Method = Glue Diameter = 11.2mm Height = 3.8mm

Dialight LUXEON Rebel optics LED lenses range.
11mm Collimating reflectors. Ease of use with auto-alignment features. Adhesive backing
Series = OPC
Beam Angle = 13°
Dimensions = 11.2 (Dia.) x 3.8mm
For Use With = Accent Lighting, Flood Lighting, Spot Lighting
Fixing Method = Glue
Diameter = 11.2mm
Height = 3.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 8908292
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Clear Aperture 226 mm (8.88 inch)
View Details
 - 7140420 - RS Components, Ltd.
RS Components, Ltd.
View Details