Dialight Corp. LED Lighting MS25256-4

Description
IN BASE T 1 3/4 MF 15/32 GRN
Request a Quote Datasheet
Description
IN BASE T 1 3/4 MF 15/32 GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Lighting
MS25256-4
LED Lighting MS25256-4
IN BASE T 1 3/4 MF 15/32 GRN

IN BASE T 1 3/4 MF 15/32 GRN

Buy Now
Incandescent, T1-3/4 Midget Flange, Green, Stovepipe; Lamp Base Type Dialight - 57R6266 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent, T1-3/4 Midget Flange, Green, Stovepipe; Lamp Base Type Dialight
57R6266
Incandescent, T1-3/4 Midget Flange, Green, Stovepipe; Lamp Base Type Dialight 57R6266
INCANDESCENT, T1-3/4 MIDGET FLANGE, GREEN, STOVEPIPE; Lamp Base Type:Midget Flange; Mounting Hole Dia:11.9mm; Current Rating:-; Supply Voltage:-; Lens Shape:Dome; Product Range:-; Bulb Size:T-1 3/4 (5mm); Features:Black Anodized RoHS Compliant: Yes

INCANDESCENT, T1-3/4 MIDGET FLANGE, GREEN, STOVEPIPE; Lamp Base Type:Midget Flange; Mounting Hole Dia:11.9mm; Current Rating:-; Supply Voltage:-; Lens Shape:Dome; Product Range:-; Bulb Size:T-1 3/4 (5mm); Features:Black Anodized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category LED Lamps Incandescent Lamps
Product Number MS25256-4 57R6266
Product Name LED Lighting Incandescent, T1-3/4 Midget Flange, Green, Stovepipe; Lamp Base Type Dialight
Diameter 11.9 mm (0.4685 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
40/A15/APPLIANC SHATTER PROOF -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type A19
Lamp Power 40 watts
View Details
JKL Components Corporation
Specs
Base Type T-1 3/4
Rated Average Life 5000 hours
Mean Lumens 6.91 lm (0.5500 cp)
View Details