Dialight Corp. Led Driver, Dc-Dc, 700Ma, 18V; Power Supply Approvals Dialight MLV3-C-70

Description
LED DRIVER, DC-DC, 700mA, 18V; Power Supply Approvals:ITE; Product Range:MLV3 Series; Output Power Max:-; Output Voltage Max:18V; Output Current:700mA; Dimming Control Type:-; DC / DC Converter Mounting:Panel; Input Voltage Min:10V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, DC-DC, 700mA, 18V; Power Supply Approvals:ITE; Product Range:MLV3 Series; Output Power Max:-; Output Voltage Max:18V; Output Current:700mA; Dimming Control Type:-; DC / DC Converter Mounting:Panel; Input Voltage Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, 700Ma, 18V; Power Supply Approvals Dialight - 20M5606 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, 700Ma, 18V; Power Supply Approvals Dialight
20M5606
Led Driver, Dc-Dc, 700Ma, 18V; Power Supply Approvals Dialight 20M5606
LED DRIVER, DC-DC, 700mA, 18V; Power Supply Approvals:ITE; Product Range:MLV3 Series; Output Power Max:-; Output Voltage Max:18V; Output Current:700mA; Dimming Control Type:-; DC / DC Converter Mounting:Panel; Input Voltage Min:10V RoHS Compliant: Yes

LED DRIVER, DC-DC, 700mA, 18V; Power Supply Approvals:ITE; Product Range:MLV3 Series; Output Power Max:-; Output Voltage Max:18V; Output Current:700mA; Dimming Control Type:-; DC / DC Converter Mounting:Panel; Input Voltage Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 20M5606
Product Name Led Driver, Dc-Dc, 700Ma, 18V; Power Supply Approvals Dialight
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227054 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details