DIALIGHT CORP.
MDU9-SC-3570 -- PWRSUP;AC-DC;OUT 4-32;IN 110-240VAC;PANEL;ENCLOSED;LED DRIVER;CONSTANT CURRENT
Dialight Corp.
PwrSup;AC-DC;Out 4-32;In 110-240VAC;Panel;Enclosed;LED Driver;Constant Current
MDU9-SC-3570
Description
Features
Energy Efficient Switch MOde Power Electronics
Short and Open Circuit Protected
Small Compact Size
Rugged Design with Terminal Cover and Cable Grip
Over-Voltage Protection
Resetting Thermal Shutdown Safety Feature
UL Recognized Component
Meets Lighting Approbation Requirements (CE and ENEC)
Operating Conditions
Operating Ambient Temperature: -20°C to +45°C
Ambient Storage Temperature: -20°C to +80°C
Maximum Case Temperature: <+85°C
Input Voltage: 110-240 VAC 50/60 Hz
Voltage Out: MDU4 = 4 - 32 VDC, MDU9 = 4 - 32 VDC
Applications
Architectural Lighting
Cove and Comice Lighting
Display Case Lighting
Signage
Reading Lamps Marker and Orientation Lights
Landscape Lighting
Refridgeration Lighting
Description
Features
Energy Efficient Switch MOde Power Electronics
Short and Open Circuit Protected
Small Compact Size
Rugged Design with Terminal Cover and Cable Grip
Over-Voltage Protection
Resetting Thermal Shutdown Safety Feature
UL Recognized Component
Meets Lighting Approbation Requirements (CE and ENEC)
Operating Conditions
Operating Ambient Temperature: -20°C to +45°C
Ambient Storage Temperature: -20°C to +80°C
Maximum Case Temperature: <+85°C
Input Voltage: 110-240 VAC 50/60 Hz
Voltage Out: MDU4 = 4 - 32 VDC, MDU9 = 4 - 32 VDC
Applications
Architectural Lighting
Cove and Comice Lighting
Display Case Lighting
Signage
Reading Lamps Marker and Orientation Lights
Landscape Lighting
Refridgeration Lighting
Suppliers
PwrSup;AC-DC;Out 4-32;In 110-240VAC;Panel;Enclosed;LED Driver;Constant Current
70082140
Features
Energy Efficient Switch MOde Power Electronics
Short and Open Circuit Protected
Small Compact Size
Rugged Design with Terminal Cover and Cable Grip
Over-Voltage Protection
Resetting Thermal Shutdown Safety Feature
UL Recognized Component
Meets Lighting Approbation Requirements (CE and ENEC)
Operating Conditions
Operating Ambient Temperature: -20°C to +45°C
Ambient Storage Temperature: -20°C to +80°C
Maximum Case Temperature: <+85°C
Input Voltage: 110-240 VAC 50/60 Hz
Voltage Out: MDU4 = 4 - 32 VDC, MDU9 = 4 - 32 VDC
Applications
Architectural Lighting
Cove and Comice Lighting
Display Case Lighting
Signage
Reading Lamps Marker and Orientation Lights
Landscape Lighting
Refridgeration Lighting
Features
- Energy Efficient Switch MOde Power Electronics
- Short and Open Circuit Protected
- Small Compact Size
- Rugged Design with Terminal Cover and Cable Grip
- Over-Voltage Protection
- Resetting Thermal Shutdown Safety Feature
- UL Recognized Component
- Meets Lighting Approbation Requirements (CE and ENEC)
Operating Conditions
- Operating Ambient Temperature: -20°C to +45°C
- Ambient Storage Temperature: -20°C to +80°C
- Maximum Case Temperature: <+85°C
- Input Voltage: 110-240 VAC 50/60 Hz
- Voltage Out: MDU4 = 4 - 32 VDC, MDU9 = 4 - 32 VDC
Applications
- Architectural Lighting
- Cove and Comice Lighting
- Display Case Lighting
- Signage
- Reading Lamps Marker and Orientation Lights
- Landscape Lighting
- Refridgeration Lighting
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
70082140 |
|
Product Name
|
PwrSup;AC-DC;Out 4-32;In 110-240VAC;Panel;Enclosed;LED Driver;Constant Current |
|
Type
|
DC Power Supply
|
|
Technology
|
Switching Power Supply
|
|
Operating Temperature
|
? to 45 C (? to 113 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
DIN Rail
DC Output Current
10 amps
View Details
3 suppliers
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage
12.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details