PANEL MOUNT INDICATOR BASE, T1-3/4 MIDGET FLANGE, 15/32"; Lamp Base Type:Midget Flange; Mounting Hole Dia:15.9mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Lamps | Incandescent Lamps |
| Product Number | LH73/1 | 38T2527 |
| Product Name | LED Lighting | Panel Mount Indicator Base, T1-3/4 Midget Flange, 15/32; Lamp Base Type Dialight |
| Diameter | 15.9 mm (0.6260 inch) |