Dialight Corp. Led Bulb, Edison Screw/e26, White, 5W; Lamp Base Type Dialight EBW-26014-DAB

Description
LED BULB, EDISON SCREW/E26, WHITE, 5W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:80mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E26, WHITE, 5W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:80mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e26, White, 5W; Lamp Base Type Dialight - 91H3760 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e26, White, 5W; Lamp Base Type Dialight
91H3760
Led Bulb, Edison Screw/e26, White, 5W; Lamp Base Type Dialight 91H3760
LED BULB, EDISON SCREW/E26, WHITE, 5W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:80mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

LED BULB, EDISON SCREW/E26, WHITE, 5W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:80mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 91H3760
Product Name Led Bulb, Edison Screw/e26, White, 5W; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 104799 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details