Dialight Corp. Led Bulb, Edison Screw/e26, Green, 5W; Lamp Base Type Dialight EBG-26012-DAB

Description
LED BULB, EDISON SCREW/E26, GREEN, 5W; Lamp Base Type:E26 / MES; LED Color:Green; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:530nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E26, GREEN, 5W; Lamp Base Type:E26 / MES; LED Color:Green; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:530nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e26, Green, 5W; Lamp Base Type Dialight - 91H3757 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e26, Green, 5W; Lamp Base Type Dialight
91H3757
Led Bulb, Edison Screw/e26, Green, 5W; Lamp Base Type Dialight 91H3757
LED BULB, EDISON SCREW/E26, GREEN, 5W; Lamp Base Type:E26 / MES; LED Color:Green; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:530nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

LED BULB, EDISON SCREW/E26, GREEN, 5W; Lamp Base Type:E26 / MES; LED Color:Green; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:530nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 91H3757
Product Name Led Bulb, Edison Screw/e26, Green, 5W; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details