Dialight Corp. Led Bulb, Edison Screw/e26, Blue, 5W; Lamp Base Type Dialight EBB-26004-DAB

Description
LED BULB, EDISON SCREW/E26, BLUE, 5W; Lamp Base Type:E26 / MES; LED Color:Blue; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:470nm; Luminous Intensity:32mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E26, BLUE, 5W; Lamp Base Type:E26 / MES; LED Color:Blue; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:470nm; Luminous Intensity:32mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e26, Blue, 5W; Lamp Base Type Dialight - 91H3755 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e26, Blue, 5W; Lamp Base Type Dialight
91H3755
Led Bulb, Edison Screw/e26, Blue, 5W; Lamp Base Type Dialight 91H3755
LED BULB, EDISON SCREW/E26, BLUE, 5W; Lamp Base Type:E26 / MES; LED Color:Blue; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:470nm; Luminous Intensity:32mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

LED BULB, EDISON SCREW/E26, BLUE, 5W; Lamp Base Type:E26 / MES; LED Color:Blue; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:470nm; Luminous Intensity:32mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 91H3755
Product Name Led Bulb, Edison Screw/e26, Blue, 5W; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
Specs
Lamp Type LED Lamps
View Details