Dialight Corp. Led Bulb, Edison Screw/e26, Amber, 5W; Lamp Base Type Dialight EBA-26014-DAA

Description
LED BULB, EDISON SCREW/E26, AMBER, 5W; Lamp Base Type:E26 / MES; LED Color:Amber; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E26, AMBER, 5W; Lamp Base Type:E26 / MES; LED Color:Amber; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e26, Amber, 5W; Lamp Base Type Dialight - 91H3752 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e26, Amber, 5W; Lamp Base Type Dialight
91H3752
Led Bulb, Edison Screw/e26, Amber, 5W; Lamp Base Type Dialight 91H3752
LED BULB, EDISON SCREW/E26, AMBER, 5W; Lamp Base Type:E26 / MES; LED Color:Amber; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

LED BULB, EDISON SCREW/E26, AMBER, 5W; Lamp Base Type:E26 / MES; LED Color:Amber; Bulb Size:66mm; Power Rating:5W; Wavelength Typ:590nm; Luminous Intensity:100mcd; Average Bulb Life:50000h; Supply Voltage:120V; Current Rating:250mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 91H3752
Product Name Led Bulb, Edison Screw/e26, Amber, 5W; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104979 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details