Dialight Corp. Led Headlamp, 21W, 4 X 6; Lamp Base Type Dialight DLH424CT

Description
LED HEADLAMP, 21W, 4" X 6"; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:580mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED HEADLAMP, 21W, 4" X 6"; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:580mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Headlamp, 21W, 4 X 6; Lamp Base Type Dialight - 65T6514 - Newark, An Avnet Company
Chicago, IL, United States
Led Headlamp, 21W, 4 X 6; Lamp Base Type Dialight
65T6514
Led Headlamp, 21W, 4 X 6; Lamp Base Type Dialight 65T6514
LED HEADLAMP, 21W, 4" X 6"; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:580mA; Product Range:- RoHS Compliant: Yes

LED HEADLAMP, 21W, 4" X 6"; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:580mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 65T6514
Product Name Led Headlamp, 21W, 4 X 6; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details