Dialight Corp. Led Bulb, 21W; Lamp Base Type Dialight DLH324CT

Description
LED BULB, 21W; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:900mA; Product Range:- RoHS Compliant: Yes
Description
LED BULB, 21W; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:900mA; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED bulb, part number 65T6517, has a power rating of 21W and operates at a supply voltage of 24V with a current rating of 900mA. It is designed for long life, with an average bulb life of approximately 87,600 hours. The product is RoHS compliant, ensuring it meets environmental standards. This bulb is suitable for applications requiring efficient lighting solutions with a focus on longevity and energy savings.

Datasheet Summary
Powered by GS/AI

The LED bulb, part number 65T6517, has a power rating of 21W and operates at a supply voltage of 24V with a current rating of 900mA. It is designed for long life, with an average bulb life of approximately 87,600 hours. The product is RoHS compliant, ensuring it meets environmental standards. This bulb is suitable for applications requiring efficient lighting solutions with a focus on longevity and energy savings.

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, 21W; Lamp Base Type Dialight - 65T6517 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, 21W; Lamp Base Type Dialight
65T6517
Led Bulb, 21W; Lamp Base Type Dialight 65T6517
LED BULB, 21W; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:900mA; Product Range:- RoHS Compliant: Yes

LED BULB, 21W; Lamp Base Type:-; LED Color:-; Bulb Size:-; Power Rating:21W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:87600h; Supply Voltage:24V; Current Rating:900mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 65T6517
Product Name Led Bulb, 21W; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1393377 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details