Dialight Corp. Visual Signal Indicator, Red/white, 240V; Module Lens Colour Dialight D1RW-C13-008-EU

Description
VISUAL SIGNAL INDICATOR, RED/WHITE, 240V; Module Lens Colour:Red, White; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP66; Power Rating:90W RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED/WHITE, 240V; Module Lens Colour:Red, White; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP66; Power Rating:90W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red/white, 240V; Module Lens Colour Dialight - 37T9530 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red/white, 240V; Module Lens Colour Dialight
37T9530
Visual Signal Indicator, Red/white, 240V; Module Lens Colour Dialight 37T9530
VISUAL SIGNAL INDICATOR, RED/WHITE, 240V; Module Lens Colour:Red, White; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP66; Power Rating:90W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED/WHITE, 240V; Module Lens Colour:Red, White; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP66; Power Rating:90W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 37T9530
Product Name Visual Signal Indicator, Red/white, 240V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104632 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Specs
Lamp Type LED Lamps
View Details