Dialight Corp. Visual Signal Indicator, Red, 230V; Module Lens Colour Dialight 860-2R02-001

Description
VISUAL SIGNAL INDICATOR, RED, 230V; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X; Power Rating:16W RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, RED, 230V; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X; Power Rating:16W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, Red, 230V; Module Lens Colour Dialight - 44W4910 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Red, 230V; Module Lens Colour Dialight
44W4910
Visual Signal Indicator, Red, 230V; Module Lens Colour Dialight 44W4910
VISUAL SIGNAL INDICATOR, RED, 230V; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X; Power Rating:16W RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, RED, 230V; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:860 Series; IP / NEMA Rating:IP65, IP66, NEMA 4X; Power Rating:16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 44W4910
Product Name Visual Signal Indicator, Red, 230V; Module Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details