Dialight Corp. Led Obstruction Light, 120V, 120Ma; Module Lens Colour Dialight 860-1R01-002

Description
LED OBSTRUCTION LIGHT, 120V, 120mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:15W; Current Rating:120mARoHS Compliant: Yes
Datasheet
Description
LED OBSTRUCTION LIGHT, 120V, 120mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:15W; Current Rating:120mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Obstruction Light, 120V, 120Ma; Module Lens Colour Dialight - 01J1871 - Newark, An Avnet Company
Chicago, IL, United States
Led Obstruction Light, 120V, 120Ma; Module Lens Colour Dialight
01J1871
Led Obstruction Light, 120V, 120Ma; Module Lens Colour Dialight 01J1871
LED OBSTRUCTION LIGHT, 120V, 120mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:15W; Current Rating:120mARoHS Compliant: Yes

LED OBSTRUCTION LIGHT, 120V, 120mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:15W; Current Rating:120mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 01J1871
Product Name Led Obstruction Light, 120V, 120Ma; Module Lens Colour Dialight
Rated Current 0.1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details