Dialight Corp. OBSTRUCTION LIGHTING FIXTURE, DOUBLE, 120 VAC, RED 860-1R01-002

Description
The Dialight 860 Series is the FAA type L810 red LED obstruction light. Designed for steady burning, this fixture is used to mark obstructions that may present hazards to aircraft navigation. The US patent office has issued patent number 6,425,678 B1 for this series. Temperature: –67°F to +131°F (–55°C to +55°C). Finish: Cast Aluminum, Stainless Steel Hardware Features and Benefits Available as a Single or Dual Unit Available in 12 VDC, 24 VDC, 48 VDC, 120 VAC and 220 VAC Versions (50 or 60 Hz) Earth Grounding Provisions Provided Unique Optically Designed Lens to Enhance LED Operation and Provide 360° Visibility State-Of-The-Art High-Flux LED Technology Lasts Years Longer Than an Incandescent Weather/Corrosion Resistant Lamp Assembly and Housing Self-Contained Wiring Compartment Eliminates Additional Boxes Threaded 1" and 3⁄4" Bottom Hub for Mounting Can Be Flashed or Steady Burned (Controller Not Supplied) Five-Year Warranty Resistant to Shock and Vibration
Description
The Dialight 860 Series is the FAA type L810 red LED obstruction light. Designed for steady burning, this fixture is used to mark obstructions that may present hazards to aircraft navigation. The US patent office has issued patent number 6,425,678 B1 for this series. Temperature: –67°F to +131°F (–55°C to +55°C). Finish: Cast Aluminum, Stainless Steel Hardware Features and Benefits Available as a Single or Dual Unit Available in 12 VDC, 24 VDC, 48 VDC, 120 VAC and 220 VAC Versions (50 or 60 Hz) Earth Grounding Provisions Provided Unique Optically Designed Lens to Enhance LED Operation and Provide 360° Visibility State-Of-The-Art High-Flux LED Technology Lasts Years Longer Than an Incandescent Weather/Corrosion Resistant Lamp Assembly and Housing Self-Contained Wiring Compartment Eliminates Additional Boxes Threaded 1" and 3⁄4" Bottom Hub for Mounting Can Be Flashed or Steady Burned (Controller Not Supplied) Five-Year Warranty Resistant to Shock and Vibration

Suppliers

Company
Product
Description
Supplier Links
OBSTRUCTION LIGHTING FIXTURE, DOUBLE, 120 VAC, RED - 70081596 - Allied Electronics, Inc.
Fort Worth, TX, USA
OBSTRUCTION LIGHTING FIXTURE, DOUBLE, 120 VAC, RED
70081596
OBSTRUCTION LIGHTING FIXTURE, DOUBLE, 120 VAC, RED 70081596
The Dialight 860 Series is the FAA type L810 red LED obstruction light. Designed for steady burning, this fixture is used to mark obstructions that may present hazards to aircraft navigation. The US patent office has issued patent number 6,425,678 B1 for this series. Temperature: –67°F to +131°F (–55°C to +55°C). Finish: Cast Aluminum, Stainless Steel Hardware Features and Benefits Available as a Single or Dual Unit Available in 12 VDC, 24 VDC, 48 VDC, 120 VAC and 220 VAC Versions (50 or 60 Hz) Earth Grounding Provisions Provided Unique Optically Designed Lens to Enhance LED Operation and Provide 360° Visibility State-Of-The-Art High-Flux LED Technology Lasts Years Longer Than an Incandescent Weather/Corrosion Resistant Lamp Assembly and Housing Self-Contained Wiring Compartment Eliminates Additional Boxes Threaded 1" and 3⁄4" Bottom Hub for Mounting Can Be Flashed or Steady Burned (Controller Not Supplied) Five-Year Warranty Resistant to Shock and Vibration

The Dialight 860 Series is the FAA type L810 red LED obstruction light. Designed for steady burning, this fixture is used to mark obstructions that may present hazards to aircraft navigation. The US patent office has issued patent number 6,425,678 B1 for this series. Temperature: –67°F to +131°F (–55°C to +55°C). Finish: Cast Aluminum, Stainless Steel Hardware
Features and Benefits

  • Available as a Single or Dual Unit
  • Available in 12 VDC, 24 VDC, 48 VDC, 120 VAC and 220 VAC Versions (50 or 60 Hz)
  • Earth Grounding Provisions Provided
  • Unique Optically Designed Lens to Enhance LED Operation and Provide 360° Visibility
  • State-Of-The-Art High-Flux LED Technology
  • Lasts Years Longer Than an Incandescent
  • Weather/Corrosion Resistant Lamp Assembly and Housing
  • Self-Contained Wiring Compartment Eliminates Additional Boxes
  • Threaded 1" and 3⁄4" Bottom Hub for Mounting
  • Can Be Flashed or Steady Burned (Controller Not Supplied)
  • Five-Year Warranty
  • Resistant to Shock and Vibration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70081596
Product Name OBSTRUCTION LIGHTING FIXTURE, DOUBLE, 120 VAC, RED
Mounting Flush or Panel Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights - 225XST-I-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
Beacons - 1445951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals Ce, en 60079-0:2012 + all:2013 (iec 60079-0:2011), en 60079-11:2012 + (iec 60079-11:2011)
Visual Indicators Flashing; Flashing
View Details