The Lamp, Indicator, Incandescent, T-3 1/4, Yellow (part number 25F997) features a bulb size of T-3 1/4 and operates at a supply voltage of 55V. It is designed for panel mounting with a mounting hole diameter of 15.9mm. This indicator lamp is suitable for applications requiring a yellow light output. It is important to note that this product is not RoHS compliant. The lamp base type is Dialight, which may be relevant for compatibility with existing systems.
LAMP, INDICATOR, INCANDESCENT, T-3 1/4, YELLOW; Lamp Base Type:-; Mounting Hole Dia:15.9mm; Current Rating:-; Supply Voltage:55V; Lens Shape:-; Product Range:-; Bulb Size:T-3 1/4; Colour:Yellow RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F997 |
| Product Name | Lamp, Indicator, Incandescent, T-3 1/4, Yellow; Lamp Base Type Dialight |
| Diameter | 15.9 mm (0.6260 inch) |