LAMP, INDICATOR INCANDESCENT T-1 3/4 BLUE; Lamp Base Type:Midget Flange; Mounting Hole Dia:11.9mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:801 Series; Bulb Size:T-1 3/4 (5mm); Colour:Blue RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F1514 |
| Product Name | Lamp, Indicator Incandescent T-1 3/4 Blue; Lamp Base Type Dialight |
| Diameter | 11.9 mm (0.4685 inch) |