The press to test range of indicators from Dialight are designed to be used in test circuits. When pressing in the cap the indicator should illuminate to demonstrate it is working to specification. Available is a variety of coloured lenses.
Sub-Miniature, Miniature and Large Press to test indicators available
Light Output Colour = Red
Mounting Hole Size = 11.91mm
Lamp Size = T-1 3/4
Length = 20.64 mm
Type = Panel Mount
Lamp Type = Incandescent
Termination Type = Snap-In
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8908126 |