"LED Panel Indicator Orange 30° 12V 30mA Wire Leads - 6"" (152.40mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 6791315333F-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Wire Leads |