Dialight Corp. Panel Indicators, Pilot Lights 658-2495-303F

Description
LED PNL IND GRN/YLW DIF 24.90MM
Request a Quote Datasheet
Description
LED PNL IND GRN/YLW DIF 24.90MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-658-2495-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-658-2495-303F-ND
Panel Indicators, Pilot Lights 350-658-2495-303F-ND
LED PNL IND GRN/YLW DIF 24.90MM

LED PNL IND GRN/YLW DIF 24.90MM

Buy Now Datasheet
Panel Indicator, Red/grn/ylw, 25.4Mm; Led Color Dialight - 28AK5147 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/grn/ylw, 25.4Mm; Led Color Dialight
28AK5147
Panel Indicator, Red/grn/ylw, 25.4Mm; Led Color Dialight 28AK5147
PANEL INDICATOR, RED/GRN/YLW, 25.4MM; LED Color:Red, Green, Yellow; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, G 20mA, Y 20mA; Operating Voltage / Color:R 30V, G 30V, Y 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes

PANEL INDICATOR, RED/GRN/YLW, 25.4MM; LED Color:Red, Green, Yellow; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, G 20mA, Y 20mA; Operating Voltage / Color:R 30V, G 30V, Y 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-658-2495-303F-ND 28AK5147
Product Name Panel Indicators, Pilot Lights Panel Indicator, Red/grn/ylw, 25.4Mm; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Yellow; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products