Dialight Corp. Panel Indicators, Pilot Lights 658-2455-303F

Description
LED PNL IND RED/YLW DIF 24.90MM
Request a Quote Datasheet
Description
LED PNL IND RED/YLW DIF 24.90MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-658-2455-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-658-2455-303F-ND
Panel Indicators, Pilot Lights 350-658-2455-303F-ND
LED PNL IND RED/YLW DIF 24.90MM

LED PNL IND RED/YLW DIF 24.90MM

Buy Now Datasheet
Panel Indicator, Red/ylw, 25.4Mm, 30Vdc; Led Color Dialight - 28AK5144 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/ylw, 25.4Mm, 30Vdc; Led Color Dialight
28AK5144
Panel Indicator, Red/ylw, 25.4Mm, 30Vdc; Led Color Dialight 28AK5144
PANEL INDICATOR, RED/YLW, 25.4MM, 30VDC; LED Color:Red, Yellow; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, Y 20mA; Operating Voltage / Color:R 30V, Y 30V; Luminous Intensity / Color:R 1000mcd, Y 1000mcd RoHS Compliant: Yes

PANEL INDICATOR, RED/YLW, 25.4MM, 30VDC; LED Color:Red, Yellow; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, Y 20mA; Operating Voltage / Color:R 30V, Y 30V; Luminous Intensity / Color:R 1000mcd, Y 1000mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-658-2455-303F-ND 28AK5144
Product Name Panel Indicators, Pilot Lights Panel Indicator, Red/ylw, 25.4Mm, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow Red; Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers