Dialight Corp. Panel Indicators, Pilot Lights 658-2425-303F

Description
LED PNL IND BLU/RED DIF 24.90MM
Request a Quote Datasheet
Description
LED PNL IND BLU/RED DIF 24.90MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-658-2425-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-658-2425-303F-ND
Panel Indicators, Pilot Lights 350-658-2425-303F-ND
LED PNL IND BLU/RED DIF 24.90MM

LED PNL IND BLU/RED DIF 24.90MM

Buy Now Datasheet
Panel Indicator, Red/blue, 25.4Mm, 30Vdc; Led Color Dialight - 28AK5142 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/blue, 25.4Mm, 30Vdc; Led Color Dialight
28AK5142
Panel Indicator, Red/blue, 25.4Mm, 30Vdc; Led Color Dialight 28AK5142
PANEL INDICATOR, RED/BLUE, 25.4MM, 30VDC; LED Color:Red, Blue; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, B 20mA; Operating Voltage / Color:R 30V, B 30V; Luminous Intensity / Color:R 1000mcd, B 400mcd RoHS Compliant: Yes

PANEL INDICATOR, RED/BLUE, 25.4MM, 30VDC; LED Color:Red, Blue; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, B 20mA; Operating Voltage / Color:R 30V, B 30V; Luminous Intensity / Color:R 1000mcd, B 400mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-658-2425-303F-ND 28AK5142
Product Name Panel Indicators, Pilot Lights Panel Indicator, Red/blue, 25.4Mm, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Red; Blue
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
P006461 Field Installed, Locking Door Kit - P006461 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22 mm Plastic Pilot Light - 3PLBR5L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers