Dialight Corp. Panel Indicator, Red/grn, 25.4Mm, 30Vdc; Led Color Dialight 658-2415-303F

Description
PANEL INDICATOR, RED/GRN, 25.4MM, 30VDC; LED Color:Red, Green; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:R 1000mcd, G 2100mcd RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/GRN, 25.4MM, 30VDC; LED Color:Red, Green; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:R 1000mcd, G 2100mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/grn, 25.4Mm, 30Vdc; Led Color Dialight - 28AK5141 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/grn, 25.4Mm, 30Vdc; Led Color Dialight
28AK5141
Panel Indicator, Red/grn, 25.4Mm, 30Vdc; Led Color Dialight 28AK5141
PANEL INDICATOR, RED/GRN, 25.4MM, 30VDC; LED Color:Red, Green; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:R 1000mcd, G 2100mcd RoHS Compliant: Yes

PANEL INDICATOR, RED/GRN, 25.4MM, 30VDC; LED Color:Red, Green; Mounting Hole Dia:25.4mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:R 1000mcd, G 2100mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 28AK5141
Product Name Panel Indicator, Red/grn, 25.4Mm, 30Vdc; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details