"LED Panel Indicator Red, Green, Blue (RGB) Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
LED PNL IND RGB DIFF 16.50MM LDS
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 350-657-1485-303F-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue |
| Terminal Type | Wire Leads |