Dialight Corp. LED Panel Mount Indicators 657-3009-213F

Description
LED Panel Mount Indicators White Right Angle 2000mcd 24mA
Datasheet
Description
LED Panel Mount Indicators White Right Angle 2000mcd 24mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
657-3009-213F
LED Panel Mount Indicators 657-3009-213F
LED Panel Mount Indicators White Right Angle 2000mcd 24mA

LED Panel Mount Indicators White Right Angle 2000mcd 24mA

Buy Now Datasheet
Indicator,Pnl-Mnt;Right-Angle Indicator, Panel Mount, 11/16 inch mounting hole - 70082415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Right-Angle Indicator, Panel Mount, 11/16 inch mounting hole
70082415
Indicator,Pnl-Mnt;Right-Angle Indicator, Panel Mount, 11/16 inch mounting hole 70082415
Featuring a high-impact, UV-stabilized lens material, applied LED technology specialist Dialight is bringing out the 657 Series, a rugged right-angle LED panel mount indicator that is highly suitable for outdoor applications and uses. Suitable applications include the illumination of dashboards, instrument panels, control panels, aircraft cockpit controls — anywhere where a cool-to-the-touch, vibration-proof light source is required. The 657 Series features high-output white LEDs that provide 3500 fL of “cool white” light in a 110 degree illumination pattern, delivering high visual acuity exactly where needed and with minimal light spill. This light quality and controllability, combined with the indicator's highly robust construction and 50,000 hour lifespan, make it a far superior light source compared to traditional incandescent lights that are too fragile to withstand the rugged treatment that is inevitable in many of the above applications. Able to operate from –35°C to +65°C, the 657 Series features a fully-sealed, potted design that is impervious to dust and water intrusion and is rated to IP67/NEMA 4X as well as being RoHS and REACH compliant. It is regulated to operate from 12 VDC to 32 VDC, drawing a nominal current 25 mA and non-polarized power input allows it to operate without regard to input polarity. The 657 is keyed to prevent rotation and mounts in an 11⁄16" mounting hole. Its 18 AWG lead wires are 6" length and can be provided in different lengths or with connectors upon request. It will be available shortly through Dialight's global network of distributors. Features: Cool-to-the-Touch IP67 / NEMA 4X Wide Viewing Angle: 110° Variable Input Voltage No Light Spill Non-polarized Resistant to Shock and Vibration RoHS Compliant Specifications: Operating Voltage: 12 to 32 VDC Operating Temperature: –35°C +65°C Stroage Temperatrue: –40°C to +100°C Front Mounting in 11⁄16" Clearance Hole IP67 / NEMA 4 X Lead Wire: 18 AWG Anti-Capillary Available in Color White (For Other Colors, Consult with Factory) Horizontal Viewing Angle: 110° Vertical Viewing Angle: 80°

Featuring a high-impact, UV-stabilized lens material, applied LED technology specialist Dialight is bringing out the 657 Series, a rugged right-angle LED panel mount indicator that is highly suitable for outdoor applications and uses. Suitable applications include the illumination of dashboards, instrument panels, control panels, aircraft cockpit controls — anywhere where a cool-to-the-touch, vibration-proof light source is required.
The 657 Series features high-output white LEDs that provide 3500 fL of “cool white” light in a 110 degree illumination pattern, delivering high visual acuity exactly where needed and with minimal light spill. This light quality and controllability, combined with the indicator's highly robust construction and 50,000 hour lifespan, make it a far superior light source compared to traditional incandescent lights that are too fragile to withstand the rugged treatment that is inevitable in many of the above applications.
Able to operate from –35°C to +65°C, the 657 Series features a fully-sealed, potted design that is impervious to dust and water intrusion and is rated to IP67/NEMA 4X as well as being RoHS and REACH compliant. It is regulated to operate from 12 VDC to 32 VDC, drawing a nominal current 25 mA and non-polarized power input allows it to operate without regard to input polarity.
The 657 is keyed to prevent rotation and mounts in an 11⁄16" mounting hole. Its 18 AWG lead wires are 6" length and can be provided in different lengths or with connectors upon request. It will be available shortly through Dialight's global network of distributors.
Features:

  • Cool-to-the-Touch
  • IP67 / NEMA 4X
  • Wide Viewing Angle: 110°
  • Variable Input Voltage
  • No Light Spill
  • Non-polarized
  • Resistant to Shock and Vibration
  • RoHS Compliant
    Specifications:
  • Operating Voltage: 12 to 32 VDC
  • Operating Temperature: –35°C +65°C
  • Stroage Temperatrue: –40°C to +100°C
  • Front Mounting in 11⁄16" Clearance Hole
  • IP67 / NEMA 4 X
  • Lead Wire: 18 AWG Anti-Capillary
  • Available in Color White (For Other Colors, Consult with Factory)
  • Horizontal Viewing Angle: 110°
  • Vertical Viewing Angle: 80°
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 657-3009-213F 70082415
Product Name LED Panel Mount Indicators Indicator,Pnl-Mnt;Right-Angle Indicator, Panel Mount, 11/16 inch mounting hole
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
MSL MicroStat Status Indicators - MSL2-024CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details