Dialight Corp. Optoelectronics - Panel Indicators, Pilot Lights 657-2802-303F

Description
Win Source Part Number: 1168987-657-2802-303 F Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 6572802303F; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-657-2802-303F
Request a Quote Datasheet
Description
Win Source Part Number: 1168987-657-2802-303 F Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 6572802303F; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-657-2802-303F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - 657-2802-303F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
657-2802-303F
Optoelectronics - Panel Indicators, Pilot Lights 657-2802-303F
Win Source Part Number: 1168987-657-2802-303 F Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 6572802303F; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-657-2802-303F

Win Source Part Number: 1168987-657-2802-303F
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 6572802303F;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.41.0000
Mfr: Dialight
Other Names: 2266-657-2802-303F

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
657-2802-303F
LED Panel Mount Indicators 657-2802-303F
LED Panel Mount Indicators Blue 25fL 5V Dome Lens

LED Panel Mount Indicators Blue 25fL 5V Dome Lens

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 657-2802-303F 657-2802-303F
Product Name Optoelectronics - Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-435-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details