Dialight Corp. LED Panel Mount Indicators 657-2704-103F

Description
LED Panel Mount Indicators Yellow 400fL 24V Dome Lens
Datasheet
Description
LED Panel Mount Indicators Yellow 400fL 24V Dome Lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
657-2704-103F
LED Panel Mount Indicators 657-2704-103F
LED Panel Mount Indicators Yellow 400fL 24V Dome Lens

LED Panel Mount Indicators Yellow 400fL 24V Dome Lens

Buy Now Datasheet
Indicator,Pnl;NoRelamp;Yellow;0.688In;Lens Yellow;24VDC;Hex Nut;Leadwires;LED - 70082482 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl;NoRelamp;Yellow;0.688In;Lens Yellow;24VDC;Hex Nut;Leadwires;LED
70082482
Indicator,Pnl;NoRelamp;Yellow;0.688In;Lens Yellow;24VDC;Hex Nut;Leadwires;LED 70082482
Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 657-2704-103F 70082482
Product Name LED Panel Mount Indicators Indicator,Pnl;NoRelamp;Yellow;0.688In;Lens Yellow;24VDC;Hex Nut;Leadwires;LED
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 110 volts
View Details
2 suppliers