Dialight Corp. Panel Mount Indicators 657-2504-103F

Description
LED Panel Mount Indicators Red 24V
Request a Quote Datasheet
Description
LED Panel Mount Indicators Red 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 8908019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
8908019
Panel Mount Indicators 8908019
LED Panel Mount Indicators Red 24V

LED Panel Mount Indicators Red 24V

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
657-2504-103F
LED Panel Mount Indicators 657-2504-103F
LED Panel Mount Indicators Red 400fL 24V Dome Lens

LED Panel Mount Indicators Red 400fL 24V Dome Lens

Buy Now Datasheet
Indicator,Pnl;NoRelamp;Red;0.688In;LensRed;24VDC;Hex Nut;Leadwires;LED - 70082470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl;NoRelamp;Red;0.688In;LensRed;24VDC;Hex Nut;Leadwires;LED
70082470
Indicator,Pnl;NoRelamp;Red;0.688In;LensRed;24VDC;Hex Nut;Leadwires;LED 70082470
Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 8908019 657-2504-103F 70082470
Product Name Panel Mount Indicators LED Panel Mount Indicators Indicator,Pnl;NoRelamp;Red;0.688In;LensRed;24VDC;Hex Nut;Leadwires;LED
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-423-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1301084 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details