LED Panel Indicator Blue 3.3V 20mA PC Pin
PANEL INDICATOR, RGY, 0.687", 30VDC; LED Color:Red, Green, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, G 20mA, Y 20mA; Operating Voltage / Color:R 30V, G 30V, Y 30V; IP / NEMA Rating:IP67, NEMA 4X RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 350-657-2495-303F-ND | 71AJ7922 |
| Product Name | Panel Indicators, Pilot Lights | Panel Indicator, Rgy, 0.687, 30Vdc; Led Color Dialight |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red; Yellow; Green | |
| Terminal Type | Wire Leads |