Dialight Corp. LED Panel Mount Indicators 657-1902-103F

Description
LED Panel Mount Indicators Orange 475fL 5V Flat Lens
Datasheet
Description
LED Panel Mount Indicators Orange 475fL 5V Flat Lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
657-1902-103F
LED Panel Mount Indicators 657-1902-103F
LED Panel Mount Indicators Orange 475fL 5V Flat Lens

LED Panel Mount Indicators Orange 475fL 5V Flat Lens

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights
Product Number 657-1902-103F
Product Name LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104913 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details